Grundig logo

Grundig 32 GHB 5605 81,3 cm (32") HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68431
Info modified on:
30 Nov 2024, 10:51:22
Short summary description Grundig 32 GHB 5605 81,3 cm (32") HD Black:

Grundig 32 GHB 5605, 81,3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-S2, DVB-T, Black

Long summary description Grundig 32 GHB 5605 81,3 cm (32") HD Black:

Grundig 32 GHB 5605. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PPR (Picture Perfection Rate) 200 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.