Grundig logo

Grundig 28 CLE 5505 BG 71,1 cm (28") HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17108
Info modified on:
16 Oct 2024, 16:19:11
Short summary description Grundig 28 CLE 5505 BG 71,1 cm (28") HD Black:

Grundig 28 CLE 5505 BG, 71,1 cm (28"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-S2, DVB-T, Black

Long summary description Grundig 28 CLE 5505 BG 71,1 cm (28") HD Black:

Grundig 28 CLE 5505 BG. Display diagonal: 71,1 cm (28"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PPR (Picture Perfection Rate) 200 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.