Grundig logo

Grundig 40 VLE 595 BG 101,6 cm (40") Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97558
Info modified on:
27 May 2024, 12:11:49
Short summary description Grundig 40 VLE 595 BG 101,6 cm (40") Full HD Black:

Grundig 40 VLE 595 BG, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-S2, DVB-T, Black

Long summary description Grundig 40 VLE 595 BG 101,6 cm (40") Full HD Black:

Grundig 40 VLE 595 BG. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Motion interpolation technology: PPR (Picture Perfection Rate) 200 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.