Grundig logo

Grundig 55 VLX 890 BL 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104984
Info modified on:
16 Oct 2024, 16:55:28
Short summary description Grundig 55 VLX 890 BL 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Grundig 55 VLX 890 BL, 139,7 cm (55"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Grundig 55 VLX 890 BL 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Grundig 55 VLX 890 BL. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PPR (Picture Perfection Rate) 600 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.