Grundig GSBS 13320 X, Freestanding, American door, Stainless steel, Touch, LED, R600a
Grundig GSBS 13320 X. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 544 L, Noise level: 43 dB, Total gross capacity: 620 L. Fridge net capacity: 353 L, Lamp type: LED. Freezer net capacity: 176 L, Freezer position: Bottom-placed, Star rating: 4*. Fresh zone compartment net capacity: 15 L