Grundig logo

Grundig WTR 3200 BT DAB+ WEB Personal Analog & digital Wood

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77835
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Grundig WTR 3200 BT DAB+ WEB Personal Analog & digital Wood:

Grundig WTR 3200 BT DAB+ WEB, Personal, Analog & digital, AM, DAB, DAB+, FM, 5 W, Wood, AC

Long summary description Grundig WTR 3200 BT DAB+ WEB Personal Analog & digital Wood:

Grundig WTR 3200 BT DAB+ WEB. Radio type: Personal, Tuner type: Analog & digital, Supported radio bands: AM, DAB, DAB+, FM. RMS rated power: 5 W. Product color: Wood. Power source: AC, AC input voltage: 220 - 240 V. Width: 361 mm, Depth: 189 mm, Height: 137 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.