Grundig logo

Grundig Cosmopolit 4 WEB DAB+ Internet Digital Titanium

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76043
Info modified on:
27 Oct 2022, 09:41:50
Short summary description Grundig Cosmopolit 4 WEB DAB+ Internet Digital Titanium:

Grundig Cosmopolit 4 WEB DAB+, Internet, Digital, DAB, DAB+, UHF, PLL, PTY, 2 W, AAC, FLAC, MP3, WAV, WMA

Long summary description Grundig Cosmopolit 4 WEB DAB+ Internet Digital Titanium:

Grundig Cosmopolit 4 WEB DAB+. Radio type: Internet, Tuner type: Digital, Supported radio bands: DAB, DAB+, UHF. RMS rated power: 2 W, Audio formats supported: AAC, FLAC, MP3, WAV, WMA. Driver unit: 7,7 cm. Display type: LCD. Ethernet LAN data rates: 10,100 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.