Grundig logo

Grundig HS 6520 Hot air brush Warm Blue, White 700 W 1,8 m

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16345
Info modified on:
14 Mar 2024, 18:37:35
Short summary description Grundig HS 6520 Hot air brush Warm Blue, White 700 W 1,8 m:

Grundig HS 6520, Hot air brush, Warm, Blue, White, 1,8 m, 700 W, 220-240 V

Long summary description Grundig HS 6520 Hot air brush Warm Blue, White 700 W 1,8 m:

Grundig HS 6520. Type: Hot air brush, Technology: Warm. Product color: Blue, White. Cord length: 1,8 m. Power: 700 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 225 mm, Depth: 58 mm, Height: 58 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.