Grundig logo

Grundig SM 7280 1,5 L Tabletop blender 600 W Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56308
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Grundig SM 7280 1,5 L Tabletop blender 600 W Black:

Grundig SM 7280, Tabletop blender, 1,5 L, Pulse function, Ice crushing, 600 W, Black

Long summary description Grundig SM 7280 1,5 L Tabletop blender 600 W Black:

Grundig SM 7280. Type: Tabletop blender, Product color: Black. Bowl capacity: 1,5 L, Rotational speed (min): 15000 RPM, Rotational speed (max): 19000 RPM. Power: 600 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.