Grundig logo

Grundig CH 7680 electric food chopper 0,5 L 500 W Black, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41857
Info modified on:
12 Apr 2024, 12:32:50
Short summary description Grundig CH 7680 electric food chopper 0,5 L 500 W Black, Stainless steel:

Grundig CH 7680, 0,5 L, Black, Stainless steel, Stainless steel, Buttons, 500 W, 12,2 mm

Long summary description Grundig CH 7680 electric food chopper 0,5 L 500 W Black, Stainless steel:

Grundig CH 7680. Bowl capacity: 0,5 L. Product color: Black, Stainless steel, Blade material: Stainless steel, Control type: Buttons. Power: 500 W. Width: 12,2 mm, Depth: 12,2 mm, Height: 22,2 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.