Grundig logo

Grundig MA 5820 Toenail cleaner Stainless steel Pink, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57055
Info modified on:
14 Mar 2024, 19:36:32
Short summary description Grundig MA 5820 Toenail cleaner Stainless steel Pink, White:

Grundig MA 5820, 33 mm, 36 mm, 180 mm, 150 g, AC, 100 - 240 V

Long summary description Grundig MA 5820 Toenail cleaner Stainless steel Pink, White:

Grundig MA 5820. Width: 33 mm, Depth: 36 mm, Height: 180 mm. Power source type: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.