Grundig logo

Grundig GBP 7000 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20668
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Grundig GBP 7000 3D Black:

Grundig GBP 7000 3D, Full HD, NTSC, PAL, 1080i, 1080p, 576i, 720p, 12-bit/108MHz, Dolby Digital, Dolby TrueHD, DTS, 90 dB

Long summary description Grundig GBP 7000 3D Black:

Grundig GBP 7000 3D. HD type: Full HD, Analog signal format system: NTSC, PAL, Supported video modes: 1080i, 1080p, 576i, 720p. Audio decoders: Dolby Digital, Dolby TrueHD, DTS, Signal-to-Noise Ratio (SNR): 90 dB, Dynamic range (1kHz): 80 dB. Video formats supported: ASF, DIVX, MKV, MP4, MPEG4, VOB, WMV, XVID, Audio formats supported: AC3, Image formats supported: BMP, GIF, JPG, PNG. Disc types supported: CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW. AC input voltage: 110 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 12 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.