Grundig logo

Grundig Ovation 2i CDS 9000 WEB Silver

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27235
Info modified on:
04 Apr 2019, 11:41:14
Short summary description Grundig Ovation 2i CDS 9000 WEB Silver:

Grundig Ovation 2i CDS 9000 WEB, Silver

Long summary description Grundig Ovation 2i CDS 9000 WEB Silver:

Grundig Ovation 2i CDS 9000 WEB. Audio formats supported: MP3. Product color: Silver. Volume control: Digital. Headphone connectivity: 3.5 mm. Power consumption (typical): 28 W, Power requirements: 100-230V, Power consumption (standby): 6 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.