Grundig logo

Grundig GIEI638980IF hob Black Built-in 58 cm Zone induction hob 8 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23614
Info modified on:
16 Sept 2020, 12:29:22
Short summary description Grundig GIEI638980IF hob Black Built-in 58 cm Zone induction hob 8 zone(s):

Grundig GIEI638980IF, Black, Built-in, 58 cm, Zone induction hob, 8 zone(s), 8 zone(s)

Long summary description Grundig GIEI638980IF hob Black Built-in 58 cm Zone induction hob 8 zone(s):

Grundig GIEI638980IF. Product color: Black, Appliance placement: Built-in, Hob width size: 58 cm. Control type: Touch, Control position: Front, Timer type: Digital. Connected load (electric): 7400 W. Width: 580 mm, Depth: 510 mm, Height: 55 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.