Grundig Beezz RCD 6800 A DEC, 2,2 kg, Black, Portable CD player
Grundig Beezz RCD 6800 A DEC. Frequency range: 20 - 20000 Hz. Supported radio bands: AM, FM. Media types supported: CD-DA, MP3(MPEG 1/2/2.5 layer 3), WMA. Device type: Portable CD player, Product color: Black. Power requirements: 230 V