Grundig GD7510644UW, Front-load, Freestanding, White, Left, Black, Black
Grundig GD7510644UW. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 6 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Door opening angle: 170°, Outlet hose length: 1,3 m, Hose diameter: 2 cm. Energy efficiency class (washing): C, Energy efficiency class (washing & drying): D, Water consumption washing per cycle: 47 L. Maximum temperature (back): 40 °C, Required tools: Standard tool box, Spare part retention: 7 year(s)