Grundig logo

Grundig 42 VLC 6121 C 106,7 cm (42") Full HD Black, Silver 40 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54270
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig 42 VLC 6121 C 106,7 cm (42") Full HD Black, Silver 40 W:

Grundig 42 VLC 6121 C, 106,7 cm (42"), Full HD, 1920 x 1080 pixels, 16:9, 1920 x 1080 (HD 1080), 107 cm

Long summary description Grundig 42 VLC 6121 C 106,7 cm (42") Full HD Black, Silver 40 W:

Grundig 42 VLC 6121 C. Display diagonal: 106,7 cm (42"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product color: Black, Silver, Panel mounting interface: 200 x 200 mm. Video formats supported: AVI, DAT, DIVX, MKV, MOV, MP4, MPEG, MPEG4, MPG, TRP, TS, VOB, Audio formats supported: AAC, M4A, WMA, Teletext: 1000 pages. RMS rated power: 40 W, Audio system: SRS TruSurround HD. Power consumption (typical): 138 W, Power consumption (standby): 0,5 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.