Grundig logo

Grundig Vision 4 26-4931 T 66 cm (26") HD Black 450 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55486
Info modified on:
08 Dec 2023, 13:13:23
Short summary description Grundig Vision 4 26-4931 T 66 cm (26") HD Black 450 cd/m²:

Grundig Vision 4 26-4931 T, 66 cm (26"), 1366 x 768 pixels, HD, LCD, DVB-T, Black

Long summary description Grundig Vision 4 26-4931 T 66 cm (26") HD Black 450 cd/m²:

Grundig Vision 4 26-4931 T. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 6,5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.