Grundig logo

Grundig 55 VLX 7810 BP 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108395
Info modified on:
14 Mar 2024, 19:33:26
Short summary description Grundig 55 VLX 7810 BP 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Grundig 55 VLX 7810 BP, 139,7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Grundig 55 VLX 7810 BP 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Grundig 55 VLX 7810 BP. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.