Grundig logo

Grundig 43 GFB 700 P hospitality TV 109,2 cm (43") Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70362
Info modified on:
14 Mar 2024, 19:20:53
Short summary description Grundig 43 GFB 700 P hospitality TV 109,2 cm (43") Full HD Black:

Grundig 43 GFB 700 P, 109,2 cm (43"), Full HD, 1920 x 1080 pixels, LED, 16:9, Flat

Long summary description Grundig 43 GFB 700 P hospitality TV 109,2 cm (43") Full HD Black:

Grundig 43 GFB 700 P. Display diagonal: 109,2 cm (43"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product color: Black, Panel mounting interface: 300 x 200 mm. Power consumption (typical): 53 W, Power consumption (standby): 0,5 W. Width (with stand): 970 mm, Depth (with stand): 242 mm, Height (with stand): 623 mm. Package width: 729 mm, Package depth: 161 mm, Package height: 1035 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.