Grundig logo

Grundig 40 VLE 6730 BP 101,6 cm (40") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85823
Info modified on:
27 May 2024, 12:54:51
Short summary description Grundig 40 VLE 6730 BP 101,6 cm (40") Full HD Smart TV Wi-Fi Black:

Grundig 40 VLE 6730 BP, 101,6 cm (40"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Grundig 40 VLE 6730 BP 101,6 cm (40") Full HD Smart TV Wi-Fi Black:

Grundig 40 VLE 6730 BP. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation frequency: 800 Hz, Motion interpolation technology: PPR (Picture Perfection Rate) 800 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.