Grundig logo

Grundig 40 VLE 2012 BG 101,6 cm (40") Full HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122050
Info modified on:
17 Oct 2024, 10:48:27
Short summary description Grundig 40 VLE 2012 BG 101,6 cm (40") Full HD Black:

Grundig 40 VLE 2012 BG, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description Grundig 40 VLE 2012 BG 101,6 cm (40") Full HD Black:

Grundig 40 VLE 2012 BG. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: PPR (Picture Perfection Rate) 100 Hz, Response time: 6 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.