Grundig logo

Grundig 22-2940 T hospitality TV 54,9 cm (21.6") HD 300 cd/m² Black 12 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63493
Info modified on:
11 Oct 2024, 13:04:15
Short summary description Grundig 22-2940 T hospitality TV 54,9 cm (21.6") HD 300 cd/m² Black 12 W:

Grundig 22-2940 T, 54,9 cm (21.6"), HD, 1366 x 768 pixels, LCD, 16:9, 300 cd/m²

Long summary description Grundig 22-2940 T hospitality TV 54,9 cm (21.6") HD 300 cd/m² Black 12 W:

Grundig 22-2940 T. Display diagonal: 54,9 cm (21.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Product color: Black, Panel mounting interface: 100 x 100 mm. RMS rated power: 12 W, Audio system: Nicam. Power consumption (standby): 1 W, Power consumption (max): 45 W, AC input voltage: 230 V. Width (with stand): 525 mm, Depth (with stand): 165 mm, Height (with stand): 380 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.