Goodram logo

Goodram HL100 512 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Grey

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59250
Info modified on:
04 Apr 2025, 11:03:51
Short summary description Goodram HL100 512 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Grey:

Goodram HL100, 512 GB, USB Type-C, 3.2 Gen 2 (3.1 Gen 2), 450 MB/s, 10 Gbit/s, Grey

Long summary description Goodram HL100 512 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Grey:

Goodram HL100. SSD capacity: 512 GB. USB connector: USB Type-C, USB version: 3.2 Gen 2 (3.1 Gen 2). Read speed: 450 MB/s, Write speed: 420 MB/s. Data transfer rate: 10 Gbit/s. Product color: Grey

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.