Goodram logo

Goodram Colour USB flash drive 16 GB USB Type-A 2.0 Green, Pink

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8991
Info modified on:
27 Feb 2019, 07:43:00
Short summary description Goodram Colour USB flash drive 16 GB USB Type-A 2.0 Green, Pink:

Goodram Colour, 16 GB, USB Type-A, 2.0, Swivel, 18 g, Green, Pink

Long summary description Goodram Colour USB flash drive 16 GB USB Type-A 2.0 Green, Pink:

Goodram Colour. Capacity: 16 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Swivel. Weight: 18 g. Product color: Green, Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.