GIGABYTE logo

GIGABYTE X570 AORUS XTREME (rev. 1.0) AMD X570 Socket AM4 Extended ATX

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172051
Info modified on:
04 Nov 2024, 10:11:34
Short summary description GIGABYTE X570 AORUS XTREME (rev. 1.0) AMD X570 Socket AM4 Extended ATX:

GIGABYTE X570 AORUS XTREME (rev. 1.0), AMD, Socket AM4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, DDR4-SDRAM, 128 GB, DIMM

Long summary description GIGABYTE X570 AORUS XTREME (rev. 1.0) AMD X570 Socket AM4 Extended ATX:

GIGABYTE X570 AORUS XTREME (rev. 1.0). Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, Quad-GPU CrossFireX, Quad-GPU SLI. Ethernet interface type: 2.5 Gigabit Ethernet, 5 Gigabit Ethernet, 10 Gigabit Ethernet, Fast Ethernet, Gigabit Ethernet, Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.