GIGABYTE logo

GIGABYTE S1081 tablet Intel Atom® 320 GB 25,6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 7 Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100119
Info modified on:
19 Jul 2024, 20:04:23
Short summary description GIGABYTE S1081 tablet Intel Atom® 320 GB 25,6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 7 Black, Silver:

GIGABYTE S1081, 25,6 cm (10.1"), 1024 x 600 pixels, 320 GB, 4 GB, Windows 7, Black, Silver

Long summary description GIGABYTE S1081 tablet Intel Atom® 320 GB 25,6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 7 Black, Silver:

GIGABYTE S1081. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 320 GB. Processor frequency: 1,86 GHz, Processor family: Intel Atom®, Processor model: N2800. Internal memory: 4 GB. Rear camera resolution (numeric): 1,3 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 850 g. Operating system installed: Windows 7. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.