GIGABYTE logo

GIGABYTE MZ73-LM0 motherboard Socket SP5 Extended ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32222
Info modified on:
28 Dec 2023, 18:41:34
Short summary description GIGABYTE MZ73-LM0 motherboard Socket SP5 Extended ATX:

GIGABYTE MZ73-LM0, AMD, Socket SP5, AMD EPYC 9004, DDR5-SDRAM, 256 GB, DIMM

Long summary description GIGABYTE MZ73-LM0 motherboard Socket SP5 Extended ATX:

GIGABYTE MZ73-LM0. Processor manufacturer: AMD, Processor socket: Socket SP5, Compatible processor series: AMD EPYC 9004. Supported memory types: DDR5-SDRAM, Maximum internal memory: 256 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SlimSAS. Graphics card family: ASPEED, Graphics card: AST2600, Maximum resolution: 1920 x 1200 pixels. Ethernet interface type: 10 Gigabit Ethernet, LAN controller: Broadcom 57416

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.