GIGABYTE logo

GIGABYTE GA-MA785GT-UD3H AMD 785G Socket AM3 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95647
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-MA785GT-UD3H AMD 785G Socket AM3 ATX:

GIGABYTE GA-MA785GT-UD3H, AMD, Socket AM3, 16 GB, 1.5 V, Dual channel, Realtek RTL8111C

Long summary description GIGABYTE GA-MA785GT-UD3H AMD 785G Socket AM3 ATX:

GIGABYTE GA-MA785GT-UD3H. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, Memory voltage: 1.5 V, Controller type: Dual channel. LAN controller: Realtek RTL8111C. Motherboard form factor: ATX, Motherboard chipset: AMD 785G, Audio output channels: 7.1 channels. BIOS memory size: 64 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.