GIGABYTE logo

GIGABYTE H610M H V2 motherboard Intel H610 Express LGA 1700 micro ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65268
Info modified on:
04 Jun 2025, 14:32:36
Short summary description GIGABYTE H610M H V2 motherboard Intel H610 Express LGA 1700 micro ATX:

GIGABYTE H610M H V2, Intel, LGA 1700, Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9,..., LGA 1700, 96 GB, DDR5-SDRAM

Long summary description GIGABYTE H610M H V2 motherboard Intel H610 Express LGA 1700 micro ATX:

GIGABYTE H610M H V2. Processor manufacturer: Intel, Processor socket: LGA 1700, Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9,.... Supported memory types: DDR5-SDRAM, Maximum internal memory: 96 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD. Graphics card family: Intel, Graphics card: HD Graphics, Maximum resolution: 4096 x 2304 pixels. USB connector type: USB Type-A

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.