GIGABYTE logo

GIGABYTE H370 AORUS GAMING 3 WIFI motherboard Intel® H370 LGA 1151 (Socket H4) ATX

GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157977
Info modified on:
30 Oct 2024, 13:04:16
Short summary description GIGABYTE H370 AORUS GAMING 3 WIFI motherboard Intel® H370 LGA 1151 (Socket H4) ATX:

GIGABYTE H370 AORUS GAMING 3 WIFI, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE H370 AORUS GAMING 3 WIFI motherboard Intel® H370 LGA 1151 (Socket H4) ATX:

GIGABYTE H370 AORUS GAMING 3 WIFI. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive types: HDD & SSD. Ethernet interface type: Gigabit Ethernet, Wi-Fi standards: Wi-Fi 5 (802.11ac). Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.