GIGABYTE logo

GIGABYTE RTX 2060 D6 6G NVIDIA GeForce RTX 2060 6 GB GDDR6

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46807
Info modified on:
02 Sept 2024, 20:29:46
Short summary description GIGABYTE RTX 2060 D6 6G NVIDIA GeForce RTX 2060 6 GB GDDR6:

GIGABYTE RTX 2060 D6 6G, GeForce RTX 2060, 6 GB, GDDR6, 192 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description GIGABYTE RTX 2060 D6 6G NVIDIA GeForce RTX 2060 6 GB GDDR6:

GIGABYTE RTX 2060 D6 6G. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 2060, Processor frequency: 1680 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit, Memory clock speed: 14000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.