GIGABYTE logo

GIGABYTE Radeon X1650 Pro 256MB DDR3 GDDR3

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49859
Info modified on:
21 Aug 2019, 16:34:29
Short summary description GIGABYTE Radeon X1650 Pro 256MB DDR3 GDDR3:

GIGABYTE Radeon X1650 Pro 256MB DDR3, Radeon X1650 Pro, GDDR3, 256 bit, 2560 x 1600 pixels

Long summary description GIGABYTE Radeon X1650 Pro 256MB DDR3 GDDR3:

GIGABYTE Radeon X1650 Pro 256MB DDR3. Graphics processor: Radeon X1650 Pro. Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.