GIGABYTE logo

GIGABYTE ATI Radeon X1550 GPU - 256MB GDDR2

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82557
Info modified on:
24 Feb 2020, 09:42:33
Short summary description GIGABYTE ATI Radeon X1550 GPU - 256MB GDDR2:

GIGABYTE ATI Radeon X1550 GPU - 256MB, Radeon X1550, GDDR2, 64 bit, 2048 x 1536 pixels

Long summary description GIGABYTE ATI Radeon X1550 GPU - 256MB GDDR2:

GIGABYTE ATI Radeon X1550 GPU - 256MB. Graphics processor: Radeon X1550. Graphics card memory type: GDDR2, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c, OpenGL version: 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.