GIGABYTE logo

GIGABYTE GV-RX155256D-RH ATI Radeon™ X1550 GPU Radeon X1550 GDDR2

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92949
Info modified on:
21 Aug 2019, 16:57:14
Short summary description GIGABYTE GV-RX155256D-RH ATI Radeon™ X1550 GPU Radeon X1550 GDDR2:

GIGABYTE GV-RX155256D-RH ATI Radeon™ X1550 GPU, Radeon X1550, GDDR2, 128 bit, 2560 x 1600 pixels

Long summary description GIGABYTE GV-RX155256D-RH ATI Radeon™ X1550 GPU Radeon X1550 GDDR2:

GIGABYTE GV-RX155256D-RH ATI Radeon™ X1550 GPU. Graphics processor: Radeon X1550. Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.