GIGABYTE logo

GIGABYTE GV-R929OC-4GD-GA graphics card AMD Radeon R9 290 4 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83879
Info modified on:
02 Sept 2024, 20:28:57
Short summary description GIGABYTE GV-R929OC-4GD-GA graphics card AMD Radeon R9 290 4 GB GDDR5:

GIGABYTE GV-R929OC-4GD-GA, Radeon R9 290, 4 GB, GDDR5, 512 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description GIGABYTE GV-R929OC-4GD-GA graphics card AMD Radeon R9 290 4 GB GDDR5:

GIGABYTE GV-R929OC-4GD-GA. Graphics processor family: AMD, Graphics processor: Radeon R9 290, Processor frequency: 5000 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 512 bit, Memory clock speed: 1040 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.2, OpenGL version: 4.3. Interface type: PCI Express 3.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.