GIGABYTE logo

GIGABYTE GV-R927OC-2GD graphics card AMD Radeon R9 270 2 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101731
Info modified on:
02 Sept 2024, 20:29:15
Short summary description GIGABYTE GV-R927OC-2GD graphics card AMD Radeon R9 270 2 GB GDDR5:

GIGABYTE GV-R927OC-2GD, Radeon R9 270, 2 GB, GDDR5, 256 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description GIGABYTE GV-R927OC-2GD graphics card AMD Radeon R9 270 2 GB GDDR5:

GIGABYTE GV-R927OC-2GD. Graphics processor family: AMD, Graphics processor: Radeon R9 270, Processor frequency: 950 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 5600 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.2, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.