GIGABYTE logo

GIGABYTE GeForce 7600 GS 512MB NVIDIA GDDR3

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96375
Info modified on:
24 Feb 2020, 09:42:29
Short summary description GIGABYTE GeForce 7600 GS 512MB NVIDIA GDDR3:

GIGABYTE GeForce 7600 GS 512MB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GeForce 7600 GS 512MB NVIDIA GDDR3:

GIGABYTE GeForce 7600 GS 512MB. Graphics processor family: NVIDIA. Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.