GIGABYTE NVIDIA GeForce 6600 GT 128MB DDRIII, GDDR3, 128 bit, 2048 x 1536 pixels
GIGABYTE NVIDIA GeForce 6600 GT 128MB DDRIII. Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c, OpenGL version: 1.5