GIGABYTE logo

GIGABYTE GV-N730D5-2GI NVIDIA GeForce GT 730 2 GB GDDR5

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118306
Info modified on:
02 Sept 2024, 20:28:24
Short summary description GIGABYTE GV-N730D5-2GI NVIDIA GeForce GT 730 2 GB GDDR5:

GIGABYTE GV-N730D5-2GI, GeForce GT 730, 2 GB, GDDR5, 64 bit, 4096 x 2160 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-N730D5-2GI NVIDIA GeForce GT 730 2 GB GDDR5:

GIGABYTE GV-N730D5-2GI. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 730, Processor frequency: 902 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 64 bit, Memory clock speed: 5000 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.