GIGABYTE logo

GIGABYTE GV-N660WF2-2GD REV 2.0 graphics card NVIDIA GeForce GTX 660 2 GB GDDR5

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101946
Info modified on:
02 Sept 2024, 20:29:01
Short summary description GIGABYTE GV-N660WF2-2GD REV 2.0 graphics card NVIDIA GeForce GTX 660 2 GB GDDR5:

GIGABYTE GV-N660WF2-2GD REV 2.0, GeForce GTX 660, 2 GB, GDDR5, 192 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description GIGABYTE GV-N660WF2-2GD REV 2.0 graphics card NVIDIA GeForce GTX 660 2 GB GDDR5:

GIGABYTE GV-N660WF2-2GD REV 2.0. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 660, Processor frequency: 980 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 6008 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.1, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.