GIGABYTE logo

GIGABYTE GV-N650OC-4GI graphics card NVIDIA GeForce GTX 650 4 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97972
Info modified on:
02 Sept 2024, 20:29:08
Short summary description GIGABYTE GV-N650OC-4GI graphics card NVIDIA GeForce GTX 650 4 GB GDDR5:

GIGABYTE GV-N650OC-4GI, GeForce GTX 650, 4 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description GIGABYTE GV-N650OC-4GI graphics card NVIDIA GeForce GTX 650 4 GB GDDR5:

GIGABYTE GV-N650OC-4GI. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 650, Processor frequency: 1110 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 5000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.2, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.