GIGABYTE logo

GIGABYTE GeForce RTX 4090 WINDFORCE V2 24G NVIDIA 24 GB GDDR6X

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124900
Info modified on:
19 Dec 2024, 19:33:59
Short summary description GIGABYTE GeForce RTX 4090 WINDFORCE V2 24G NVIDIA 24 GB GDDR6X:

GIGABYTE GeForce RTX 4090 WINDFORCE V2 24G, GeForce RTX 4090, 24 GB, GDDR6X, 384 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description GIGABYTE GeForce RTX 4090 WINDFORCE V2 24G NVIDIA 24 GB GDDR6X:

GIGABYTE GeForce RTX 4090 WINDFORCE V2 24G. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 4090. Discrete graphics card memory: 24 GB, Graphics card memory type: GDDR6X, Memory bus: 384 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12 Ultimate, OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 3 fan(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.