GIGABYTE logo

GIGABYTE GeForce RTX 4070 Ti SUPER WINDFORCE OC 16G NVIDIA 16 GB GDDR6X

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135174
Info modified on:
25 Jul 2025, 09:06:29
Short summary description GIGABYTE GeForce RTX 4070 Ti SUPER WINDFORCE OC 16G NVIDIA 16 GB GDDR6X:

GIGABYTE GeForce RTX 4070 Ti SUPER WINDFORCE OC 16G, GeForce RTX 4070 Ti SUPER, 16 GB, GDDR6X, 256 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description GIGABYTE GeForce RTX 4070 Ti SUPER WINDFORCE OC 16G NVIDIA 16 GB GDDR6X:

GIGABYTE GeForce RTX 4070 Ti SUPER WINDFORCE OC 16G. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 4070 Ti SUPER, Processor frequency: 2565 MHz. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR6X, Memory bus: 256 bit, Memory clock speed: 21000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12 Ultimate, OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 3 fan(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.