GIGABYTE logo

GIGABYTE GV-N220-1GI graphics card NVIDIA GeForce GT 220 1 GB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110414
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GV-N220-1GI graphics card NVIDIA GeForce GT 220 1 GB GDDR3:

GIGABYTE GV-N220-1GI, GeForce GT 220, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-N220-1GI graphics card NVIDIA GeForce GT 220 1 GB GDDR3:

GIGABYTE GV-N220-1GI. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 220, Processor frequency: 625 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.1. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.