GIGABYTE logo

GIGABYTE AORUS XTREME AORUS GeForce GTX 1080 Ti Waterforce WB Xtreme Edition 11G NVIDIA 11 GB GDDR5X

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68167
Info modified on:
02 Sept 2024, 20:29:38
Short summary description GIGABYTE AORUS XTREME AORUS GeForce GTX 1080 Ti Waterforce WB Xtreme Edition 11G NVIDIA 11 GB GDDR5X:

GIGABYTE AORUS XTREME AORUS GeForce GTX 1080 Ti Waterforce WB Xtreme Edition 11G, GeForce GTX 1080 Ti, 11 GB, GDDR5X, 352 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description GIGABYTE AORUS XTREME AORUS GeForce GTX 1080 Ti Waterforce WB Xtreme Edition 11G NVIDIA 11 GB GDDR5X:

GIGABYTE AORUS XTREME AORUS GeForce GTX 1080 Ti Waterforce WB Xtreme Edition 11G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1080 Ti, Processor frequency: 1632 MHz. Discrete graphics card memory: 11 GB, Graphics card memory type: GDDR5X, Memory bus: 352 bit, Memory clock speed: 11448 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: liquid, Illumination color: Blue, Green, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.