GIGABYTE logo

GIGABYTE AORUS GV-N1070AORUS-8GD graphics card NVIDIA GeForce GTX 1070 8 GB GDDR5

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65138
Info modified on:
14 Mar 2024, 19:06:57
Short summary description GIGABYTE AORUS GV-N1070AORUS-8GD graphics card NVIDIA GeForce GTX 1070 8 GB GDDR5:

GIGABYTE AORUS GV-N1070AORUS-8GD, GeForce GTX 1070, 8 GB, GDDR5, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description GIGABYTE AORUS GV-N1070AORUS-8GD graphics card NVIDIA GeForce GTX 1070 8 GB GDDR5:

GIGABYTE AORUS GV-N1070AORUS-8GD. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1070, Processor frequency: 1632 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 8008 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 3 fan(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.