GIGABYTE logo

GIGABYTE GTX 1060 WINDFORCE OC 3G NVIDIA GeForce GTX 1060 3 GB GDDR5

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
276954
Info modified on:
02 Sept 2024, 20:28:43
Short summary description GIGABYTE GTX 1060 WINDFORCE OC 3G NVIDIA GeForce GTX 1060 3 GB GDDR5:

GIGABYTE GTX 1060 WINDFORCE OC 3G, GeForce GTX 1060, 3 GB, GDDR5, 192 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description GIGABYTE GTX 1060 WINDFORCE OC 3G NVIDIA GeForce GTX 1060 3 GB GDDR5:

GIGABYTE GTX 1060 WINDFORCE OC 3G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1060, Processor frequency: 1556 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 8008 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.