GIGABYTE logo

GIGABYTE AORUS XTREME AORUS GeForce GTX 1060 Xtreme Edition 6G 9Gbps NVIDIA 6 GB GDDR5

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61860
Info modified on:
02 Sept 2024, 20:29:29
Short summary description GIGABYTE AORUS XTREME AORUS GeForce GTX 1060 Xtreme Edition 6G 9Gbps NVIDIA 6 GB GDDR5:

GIGABYTE AORUS XTREME AORUS GeForce GTX 1060 Xtreme Edition 6G 9Gbps, GeForce GTX 1060, 6 GB, GDDR5, 192 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description GIGABYTE AORUS XTREME AORUS GeForce GTX 1060 Xtreme Edition 6G 9Gbps NVIDIA 6 GB GDDR5:

GIGABYTE AORUS XTREME AORUS GeForce GTX 1060 Xtreme Edition 6G 9Gbps. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1060, Processor frequency: 1620 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 9026 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.