GIGABYTE logo

GIGABYTE GM-M6800 mouse USB Type-A Optical 800 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
213445
Info modified on:
21 Sept 2023, 11:02:50
Short summary description GIGABYTE GM-M6800 mouse USB Type-A Optical 800 DPI:

GIGABYTE GM-M6800, Optical, USB Type-A, 800 DPI, Black

Long summary description GIGABYTE GM-M6800 mouse USB Type-A Optical 800 DPI:

GIGABYTE GM-M6800. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons quantity: 6. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.